Manufacturer: Ricoh
Win Source Part Number: 890740-R1210N301D-TR
Series: R1210Nxx1x
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Switching Regulator IC Positive Fixed - 1 Output 400mA SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1210
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators 8V Input PWM Step-up DCDC Converter
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 890740-R1210N301D-TR-FE | R1210N301D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N301D-TR-FE | Switching Voltage Regulators |
| Package Type | SOT23; Other; SOT-23-5 |