Tradeport Electronics Group Instek 3MHZz DDS Function Generator SFG-1003

Description
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~3MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Max. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz.
Description
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~3MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Max. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz.

Suppliers

Company
Product
Description
Supplier Links
Instek 3MHZz DDS Function Generator - SFG-1003 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 3MHZz DDS Function Generator
SFG-1003
Instek 3MHZz DDS Function Generator SFG-1003
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~3MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Max. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz.
  • DDS Technology and FPGA Chip Design.
  • Frequency Range:0.1Hz~3MHz.
  • High Frequency Accuracy : + 20ppm.
  • High Frequency Stability : + 20ppm.
  • Max. Frequency Resolution :100mHz.
  • Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-1003
Product Name Instek 3MHZz DDS Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236462 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details