Tradeport Electronics Group Kenwood TMI / Texio Standard Signal Generator 150MHz SG-5150

Description
The STO and RCL keys can be used to store and recall the programmed values. The storage and recall of up to 100 front panel setting conditions are possible. By using the optional RT-150 Remote Controller, it is possible to remotely control all operations. The frequency is shown on a 7-digit LED display. It is not only continuously variable but an arbitrary digit can be varied by aligning the cursor. In addition, a δF display is provided. The stereo modulation has excellent distortion figures, S/N ratios and separation characteristics. A preset key enables the setting of the modulation depth to 30% or 100% Compatibility with the GP-IB (factory option) enables automated measurements. The RF signal is generated with high precision by a highly stable PLL synthesizer technique. The output level can be set in the range from -20dB‘ to 100dB‘ in 1dB‘ steps by a high-accuracy attenuator. The SG-5150 is a programmable FM stereo/FM/AM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz & a stereo signal generator. This is the ideal choice for production line quality control and the servicing of products including not only FM/AM radio and FM stereo tuners but cordless telephones as well. All operations can be remotely controlled by using the optional remote controller or the GP-IB (factory option) which also allows improved efficiency in the design and production departments. The SG-5155 is a FM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz.
Description
The STO and RCL keys can be used to store and recall the programmed values. The storage and recall of up to 100 front panel setting conditions are possible. By using the optional RT-150 Remote Controller, it is possible to remotely control all operations. The frequency is shown on a 7-digit LED display. It is not only continuously variable but an arbitrary digit can be varied by aligning the cursor. In addition, a δF display is provided. The stereo modulation has excellent distortion figures, S/N ratios and separation characteristics. A preset key enables the setting of the modulation depth to 30% or 100% Compatibility with the GP-IB (factory option) enables automated measurements. The RF signal is generated with high precision by a highly stable PLL synthesizer technique. The output level can be set in the range from -20dB‘ to 100dB‘ in 1dB‘ steps by a high-accuracy attenuator. The SG-5150 is a programmable FM stereo/FM/AM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz & a stereo signal generator. This is the ideal choice for production line quality control and the servicing of products including not only FM/AM radio and FM stereo tuners but cordless telephones as well. All operations can be remotely controlled by using the optional remote controller or the GP-IB (factory option) which also allows improved efficiency in the design and production departments. The SG-5155 is a FM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Standard Signal Generator 150MHz - SG-5150 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Standard Signal Generator 150MHz
SG-5150
Kenwood TMI / Texio Standard Signal Generator 150MHz SG-5150
The STO and RCL keys can be used to store and recall the programmed values. The storage and recall of up to 100 front panel setting conditions are possible. By using the optional RT-150 Remote Controller, it is possible to remotely control all operations. The frequency is shown on a 7-digit LED display. It is not only continuously variable but an arbitrary digit can be varied by aligning the cursor. In addition, a δF display is provided. The stereo modulation has excellent distortion figures, S/N ratios and separation characteristics. A preset key enables the setting of the modulation depth to 30% or 100% Compatibility with the GP-IB (factory option) enables automated measurements. The RF signal is generated with high precision by a highly stable PLL synthesizer technique. The output level can be set in the range from -20dB‘ to 100dB‘ in 1dB‘ steps by a high-accuracy attenuator. The SG-5150 is a programmable FM stereo/FM/AM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz & a stereo signal generator. This is the ideal choice for production line quality control and the servicing of products including not only FM/AM radio and FM stereo tuners but cordless telephones as well. All operations can be remotely controlled by using the optional remote controller or the GP-IB (factory option) which also allows improved efficiency in the design and production departments. The SG-5155 is a FM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz.
  • The STO and RCL keys can be used to store and recall the programmed values.
  • The storage and recall of up to 100 front panel setting conditions are possible. By using the optional RT-150 Remote Controller, it is possible to remotely control all operations.
  • The frequency is shown on a 7-digit LED display. It is not only continuously variable but an arbitrary digit can be varied by aligning the cursor. In addition, a ΔF display is provided.
  • The stereo modulation has excellent distortion figures, S/N ratios and separation characteristics. A preset key enables the setting of the modulation depth to 30% or 100%
  • Compatibility with the GP-IB (factory option) enables automated measurements.
  • The RF signal is generated with high precision by a highly stable PLL synthesizer technique.
  • The output level can be set in the range from -20dB‘ to 100dB‘ in 1dB‘ steps by a high-accuracy attenuator.

The SG-5150 is a programmable FM stereo/FM/AM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz & a stereo signal generator. This is the ideal choice for production line quality control and the servicing of products including not only FM/AM radio and FM stereo tuners but cordless telephones as well. All operations can be remotely controlled by using the optional remote controller or the GP-IB (factory option) which also allows improved efficiency in the design and production departments. The SG-5155 is a FM standard signal generator integrating an RF signal generator with continuous coverage in the range from 100 kHz to 150 MHz.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SG-5150
Product Name Kenwood TMI / Texio Standard Signal Generator 150MHz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details