Tradeport Electronics Group Instek 3MHz DDS Function Generator with Voltage Display SFG-1013

Description
DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz Voltage Display
Description
DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz Voltage Display

Suppliers

Company
Product
Description
Supplier Links
Instek 3MHz DDS Function Generator with Voltage Display - SFG-1013 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 3MHz DDS Function Generator with Voltage Display
SFG-1013
Instek 3MHz DDS Function Generator with Voltage Display SFG-1013
DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz Voltage Display
  • DDS Technology and FPGA Chip Design
  • Frequency Range:0.1Hz~3MHz
  • High Frequency Accuracy : ± 20ppm
  • High Frequency Stability : ± 20ppm
  • Max. Frequency Resolution : 100mHz
  • Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz
  • Voltage Display

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-1013
Product Name Instek 3MHz DDS Function Generator with Voltage Display
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8092690 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details