Tradeport Electronics Group HP / Agilent 100kHz to 1.040 GHz Signal Generator 8657A

Description
Wide frequency coverage, 100 kHz to 1040 MHz. Electronic attenuator. < 35 ms frequency switching speed. AM and FM capabilities. ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities. 0.3 GMSK Modulation Option. The low residual FM and excellent phase noise performance of the 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests.. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices.
Description
Wide frequency coverage, 100 kHz to 1040 MHz. Electronic attenuator. < 35 ms frequency switching speed. AM and FM capabilities. ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities. 0.3 GMSK Modulation Option. The low residual FM and excellent phase noise performance of the 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests.. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices.

Suppliers

Company
Product
Description
Supplier Links
HP / Agilent 100kHz to 1.040 GHz Signal Generator - 8657A - Tradeport Electronics Group
Concord, Ontario, Canada
HP / Agilent 100kHz to 1.040 GHz Signal Generator
8657A
HP / Agilent 100kHz to 1.040 GHz Signal Generator 8657A
Wide frequency coverage, 100 kHz to 1040 MHz. Electronic attenuator. < 35 ms frequency switching speed. AM and FM capabilities. ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities. 0.3 GMSK Modulation Option. The low residual FM and excellent phase noise performance of the 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests.. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices.
  • Wide frequency coverage, 100 kHz to 1040 MHz.
  • Electronic attenuator.
  • < 35 ms frequency switching speed.
  • AM and FM capabilities.
  • ±1 dB level accuracy (typically ±0.5 dB)
  • Amplitude offset and phase adjustment capabilities.
  • 0.3 GMSK Modulation Option.

The low residual FM and excellent phase noise performance of the 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests.. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number 8657A
Product Name HP / Agilent 100kHz to 1.040 GHz Signal Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details