Tradeport Electronics Group Instek Stereo FM/AM Signal Generator GSG-122

Description
Freq Range 100kHz ~ 110MHz Output Level -19 ~+99 dBu All Operations are Controlled by Microprocessor Memory Storage: 10 points in one block (up to 100 continuous points) and 4 output levels Memory Data Copy Back Space key Remote Control FM Stereo Modulation
Description
Freq Range 100kHz ~ 110MHz Output Level -19 ~+99 dBu All Operations are Controlled by Microprocessor Memory Storage: 10 points in one block (up to 100 continuous points) and 4 output levels Memory Data Copy Back Space key Remote Control FM Stereo Modulation

Suppliers

Company
Product
Description
Supplier Links
Instek Stereo FM/AM Signal Generator - GSG-122 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Stereo FM/AM Signal Generator
GSG-122
Instek Stereo FM/AM Signal Generator GSG-122
Freq Range 100kHz ~ 110MHz Output Level -19 ~+99 dBu All Operations are Controlled by Microprocessor Memory Storage: 10 points in one block (up to 100 continuous points) and 4 output levels Memory Data Copy Back Space key Remote Control FM Stereo Modulation
  • Freq Range 100kHz ~ 110MHz
  • Output Level -19 ~+99 dBu
  • All Operations are Controlled by Microprocessor
  • Memory Storage: 10 points in one block (up to 100 continuous points) and 4 output levels
  • Memory Data Copy
  • Back Space key
  • Remote Control
  • FM Stereo Modulation

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number GSG-122
Product Name Instek Stereo FM/AM Signal Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details