Tradeport Electronics Group Sencore Video Test Generator 881

Description
DVI ready. Pre-programmed standard DTV formats are ready for immediate use. Digital outputs support YCbCr color encoding. Analog outputs support tri-level composite sync and YPbPr. Built-in Computer Formats. Over 350 popular video formats, including VESA, ATSC, EIA-770.x, SMPTE 170, 240, 259, 267, 274, 292, 293, 295, 296, Australian, EIA/CEA-861B, SECAM, NTSC and PAL. Central administration. Update and configure all networked instruments from a single computer. Network control. Fully control instrument from any network location with Web browser or Telnet client. Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector. DVI requires HDMI-to-DVI adapter cable. 882D provides dual link DVI out of a separate connector. HDCP. Production keys with HDMI and DVI output. Easy to use. Access powerful features easily using intuitive user interface. Multiple configurations. Save and restore different instrument configurations for different applications. Local pattern storage. Store multiple custom images (.bmp, .jpg, and .png) in instrument. Self-calibrating. Analog video outputs are automatically adjusted against an internal precision reference. This ensures video levels are precise and reliable. Signal levels are auto-adjusted individually. 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr. Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame. PC Card. Clone one generator to another using a standard CompactFlash card. The 881 Video Generator Test Instruments quickly test and fine-tune DVI, HDMI digital video interfaces, or drive SDI/HDSDI inputs accurately with full dual-link DVI, 400 MHz analog, HDCP, CEA-861-C support and robust CEC development environment.
Description
DVI ready. Pre-programmed standard DTV formats are ready for immediate use. Digital outputs support YCbCr color encoding. Analog outputs support tri-level composite sync and YPbPr. Built-in Computer Formats. Over 350 popular video formats, including VESA, ATSC, EIA-770.x, SMPTE 170, 240, 259, 267, 274, 292, 293, 295, 296, Australian, EIA/CEA-861B, SECAM, NTSC and PAL. Central administration. Update and configure all networked instruments from a single computer. Network control. Fully control instrument from any network location with Web browser or Telnet client. Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector. DVI requires HDMI-to-DVI adapter cable. 882D provides dual link DVI out of a separate connector. HDCP. Production keys with HDMI and DVI output. Easy to use. Access powerful features easily using intuitive user interface. Multiple configurations. Save and restore different instrument configurations for different applications. Local pattern storage. Store multiple custom images (.bmp, .jpg, and .png) in instrument. Self-calibrating. Analog video outputs are automatically adjusted against an internal precision reference. This ensures video levels are precise and reliable. Signal levels are auto-adjusted individually. 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr. Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame. PC Card. Clone one generator to another using a standard CompactFlash card. The 881 Video Generator Test Instruments quickly test and fine-tune DVI, HDMI digital video interfaces, or drive SDI/HDSDI inputs accurately with full dual-link DVI, 400 MHz analog, HDCP, CEA-861-C support and robust CEC development environment.

Suppliers

Company
Product
Description
Supplier Links
Sencore Video Test Generator - 881 - Tradeport Electronics Group
Concord, Ontario, Canada
Sencore Video Test Generator
881
Sencore Video Test Generator 881
DVI ready. Pre-programmed standard DTV formats are ready for immediate use. Digital outputs support YCbCr color encoding. Analog outputs support tri-level composite sync and YPbPr. Built-in Computer Formats. Over 350 popular video formats, including VESA, ATSC, EIA-770.x, SMPTE 170, 240, 259, 267, 274, 292, 293, 295, 296, Australian, EIA/CEA-861B, SECAM, NTSC and PAL. Central administration. Update and configure all networked instruments from a single computer. Network control. Fully control instrument from any network location with Web browser or Telnet client. Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector. DVI requires HDMI-to-DVI adapter cable. 882D provides dual link DVI out of a separate connector. HDCP. Production keys with HDMI and DVI output. Easy to use. Access powerful features easily using intuitive user interface. Multiple configurations. Save and restore different instrument configurations for different applications. Local pattern storage. Store multiple custom images (.bmp, .jpg, and .png) in instrument. Self-calibrating. Analog video outputs are automatically adjusted against an internal precision reference. This ensures video levels are precise and reliable. Signal levels are auto-adjusted individually. 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr. Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame. PC Card. Clone one generator to another using a standard CompactFlash card. The 881 Video Generator Test Instruments quickly test and fine-tune DVI, HDMI digital video interfaces, or drive SDI/HDSDI inputs accurately with full dual-link DVI, 400 MHz analog, HDCP, CEA-861-C support and robust CEC development environment.
  • DVI ready. Pre-programmed standard DTV formats are ready for immediate use. Digital outputs support YCbCr color encoding. Analog outputs support tri-level composite sync and YPbPr.
  • Built-in Computer Formats. Over 350 popular video formats, including VESA, ATSC, EIA-770.x, SMPTE 170, 240, 259, 267, 274, 292, 293, 295, 296, Australian, EIA/CEA-861B, SECAM, NTSC and PAL.
  • Central administration. Update and configure all networked instruments from a single computer.
  • Network control. Fully control instrument from any network location with Web browser or Telnet client.
  • Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC.
  • Graphics SDK. Create complex patterns based on your specifications using C++ software development kit.
  • HDMI and DVI. 882C provides full single-link HDMI 1.1 and DVI (165 MHz) in same connector. DVI requires HDMI-to-DVI adapter cable. 882D provides dual link DVI out of a separate connector.
  • HDCP. Production keys with HDMI and DVI output.
  • Easy to use. Access powerful features easily using intuitive user interface.
  • Multiple configurations. Save and restore different instrument configurations for different applications.
  • Local pattern storage. Store multiple custom images (.bmp, .jpg, and .png) in instrument.
  • Self-calibrating. Analog video outputs are automatically adjusted against an internal precision reference. This ensures video levels are precise and reliable. Signal levels are auto-adjusted individually.
  • 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr.
  • Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame.
  • PC Card. Clone one generator to another using a standard CompactFlash card.

The 881 Video Generator Test Instruments quickly test and fine-tune DVI, HDMI digital video interfaces, or drive SDI/HDSDI inputs accurately with full dual-link DVI, 400 MHz analog, HDCP, CEA-861-C support and robust CEC development environment.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number 881
Product Name Sencore Video Test Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details