Tradeport Electronics Group Instek 7MHz DDS Function Generator SFG-2007

Description
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories
Description
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Suppliers

Company
Product
Description
Supplier Links
Instek 7MHz DDS Function Generator - SFG-2007 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 7MHz DDS Function Generator
SFG-2007
Instek 7MHz DDS Function Generator SFG-2007
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MHz - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-2007
Product Name Instek 7MHz DDS Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details