Tradeport Electronics Group Kenwood TMI / Texio Function Generator FG-273A

Description
Wide frequency range. From an extreme low frequency up through above audible band of 7 ranges (FG-275:0.5Hz to 5MHz, FG-273A:0.2Hz to 2MHz). Various output wave forms. In addition to sine wave, triangle wave, square wave, TTL level square wave and CMOS level square wave output are provided for the digital circuit experiment had been made possible. LOG/LIN sweep function Frequency Counter function VCF (External frequency control terminal) The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a wide ranges of 0.5 Hz to 5 MHz for the FG-275 and 0.2 Hz to 2 MHz for the FG-273A, while the digital display enables accurate frequency settings. Furthermore, the VCF, DC offset, sweep function and other features enable the FG-275/FG273A to be used in a wide variety of applications including analogue circuits as well as digital circuits.
Description
Wide frequency range. From an extreme low frequency up through above audible band of 7 ranges (FG-275:0.5Hz to 5MHz, FG-273A:0.2Hz to 2MHz). Various output wave forms. In addition to sine wave, triangle wave, square wave, TTL level square wave and CMOS level square wave output are provided for the digital circuit experiment had been made possible. LOG/LIN sweep function Frequency Counter function VCF (External frequency control terminal) The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a wide ranges of 0.5 Hz to 5 MHz for the FG-275 and 0.2 Hz to 2 MHz for the FG-273A, while the digital display enables accurate frequency settings. Furthermore, the VCF, DC offset, sweep function and other features enable the FG-275/FG273A to be used in a wide variety of applications including analogue circuits as well as digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Function Generator - FG-273A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Function Generator
FG-273A
Kenwood TMI / Texio Function Generator FG-273A
Wide frequency range. From an extreme low frequency up through above audible band of 7 ranges (FG-275:0.5Hz to 5MHz, FG-273A:0.2Hz to 2MHz). Various output wave forms. In addition to sine wave, triangle wave, square wave, TTL level square wave and CMOS level square wave output are provided for the digital circuit experiment had been made possible. LOG/LIN sweep function Frequency Counter function VCF (External frequency control terminal) The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a wide ranges of 0.5 Hz to 5 MHz for the FG-275 and 0.2 Hz to 2 MHz for the FG-273A, while the digital display enables accurate frequency settings. Furthermore, the VCF, DC offset, sweep function and other features enable the FG-275/FG273A to be used in a wide variety of applications including analogue circuits as well as digital circuits.
  • Wide frequency range. From an extreme low frequency up through above audible band of 7 ranges (FG-275:0.5Hz to 5MHz, FG-273A:0.2Hz to 2MHz).
  • Various output wave forms. In addition to sine wave, triangle wave, square wave, TTL level square wave and CMOS level square wave output are provided for the digital circuit experiment had been made possible.
  • LOG/LIN sweep function
  • Frequency Counter function
  • VCF (External frequency control terminal)

The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a wide ranges of 0.5 Hz to 5 MHz for the FG-275 and 0.2 Hz to 2 MHz for the FG-273A, while the digital display enables accurate frequency settings. Furthermore, the VCF, DC offset, sweep function and other features enable the FG-275/FG273A to be used in a wide variety of applications including analogue circuits as well as digital circuits.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number FG-273A
Product Name Kenwood TMI / Texio Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1882475 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details