Tradeport Electronics Group Instek 1MHz Audio Generator GAG-810

Description
Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function
Description
Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function

Suppliers

Company
Product
Description
Supplier Links
Instek 1MHz Audio Generator - GAG-810 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 1MHz Audio Generator
GAG-810
Instek 1MHz Audio Generator GAG-810
Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function

Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number GAG-810
Product Name Instek 1MHz Audio Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details