Tradeport Electronics Group Instek 10MHz Function Generator GFG-8210

Description
Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - Sweep Output
Description
Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - Sweep Output

Suppliers

Company
Product
Description
Supplier Links
Instek 10MHz Function Generator - GFG-8210 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 10MHz Function Generator
GFG-8210
Instek 10MHz Function Generator GFG-8210
Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - Sweep Output

Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - Sweep Output

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number GFG-8210
Product Name Instek 10MHz Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details