Tradeport Electronics Group Kenwood TMI / Texio Audio Signal Generator AG-253

Description
Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square waves. The oscillation frequency ranges from 10 Hz to 1 MHz the distortion is held to 0.004% (typical). and the AG-253 features an external sync function a high-power output to 10Vrms (open circuit) accurate voltage settings by means of a 10 dB-per-step attenuator. and an easy-to-use frequency setting dial making it extremely versatile and easy to use.
Description
Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square waves. The oscillation frequency ranges from 10 Hz to 1 MHz the distortion is held to 0.004% (typical). and the AG-253 features an external sync function a high-power output to 10Vrms (open circuit) accurate voltage settings by means of a 10 dB-per-step attenuator. and an easy-to-use frequency setting dial making it extremely versatile and easy to use.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Audio Signal Generator - AG-253 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Audio Signal Generator
AG-253
Kenwood TMI / Texio Audio Signal Generator AG-253
Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square waves. The oscillation frequency ranges from 10 Hz to 1 MHz the distortion is held to 0.004% (typical). and the AG-253 features an external sync function a high-power output to 10Vrms (open circuit) accurate voltage settings by means of a 10 dB-per-step attenuator. and an easy-to-use frequency setting dial making it extremely versatile and easy to use.
  • Wide Frequency Range
  • Flat Output Voltage
  • Low Distortion
  • Synchronizing to External Signals
  • Sine and Square Wave Outputs
  • 10 dB-Step Attenuator

The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square waves. The oscillation frequency ranges from 10 Hz to 1 MHz the distortion is held to 0.004% (typical). and the AG-253 features an external sync function a high-power output to 10Vrms (open circuit) accurate voltage settings by means of a 10 dB-per-step attenuator. and an easy-to-use frequency setting dial making it extremely versatile and easy to use.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number AG-253
Product Name Kenwood TMI / Texio Audio Signal Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details