Tradeport Electronics Group Instek 15MHz Programmable Function Generator GFG-3015

Description
Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst - INT/EXT AM/FM Modulation - LIN/LOG Sweep Mode - Variable DC Offset Control - VCF for 100:1 EXT Frequency Control - GCV Output for Synchronization - SYNC Output - Output Overload Protection - RS-232C Interface Standard
Description
Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst - INT/EXT AM/FM Modulation - LIN/LOG Sweep Mode - Variable DC Offset Control - VCF for 100:1 EXT Frequency Control - GCV Output for Synchronization - SYNC Output - Output Overload Protection - RS-232C Interface Standard

Suppliers

Company
Product
Description
Supplier Links
Instek 15MHz Programmable Function Generator - GFG-3015 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 15MHz Programmable Function Generator
GFG-3015
Instek 15MHz Programmable Function Generator GFG-3015
Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst - INT/EXT AM/FM Modulation - LIN/LOG Sweep Mode - Variable DC Offset Control - VCF for 100:1 EXT Frequency Control - GCV Output for Synchronization - SYNC Output - Output Overload Protection - RS-232C Interface Standard

Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM, FM, Sweep, TTL, Trigger and Gate or Burst - INT/EXT AM/FM Modulation - LIN/LOG Sweep Mode - Variable DC Offset Control - VCF for 100:1 EXT Frequency Control - GCV Output for Synchronization - SYNC Output - Output Overload Protection - RS-232C Interface Standard

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number GFG-3015
Product Name Instek 15MHz Programmable Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details