Tradeport Electronics Group Kenwood TMI / Texio Color Pattern Generator NTSC CG-961

Description
Monoscope Pattern Y/C-Separated Output supplied as standard Amplitude accuracy of ± 3%, Phase accuracy of 3° Video noise evaluation signal Bounce signal Enriched built-in patterns Setup 0% RF Output EEPROM backup GP-IB option (Factory option) The CG-961 (NTSC) and CG-962 (PAL) are video signal generators especially suitable to the needs of the audio/visual area which requires a large-sized screen and higher resolutions. The test signal provides a total of 23 types of patterns including a monoscope pattern all of which are generated by the 8-bit digital data. Furthermore they are equipped with not only the monoscope pattern or color-bar signal but also other special patterns such as pulse & bar signal a 5-step modulation staircase signal H sweep signal and bounce signal etc. to be used to evaluate the video circuit characteristics -- ready to be used in a wide variety of applications.
Description
Monoscope Pattern Y/C-Separated Output supplied as standard Amplitude accuracy of ± 3%, Phase accuracy of 3° Video noise evaluation signal Bounce signal Enriched built-in patterns Setup 0% RF Output EEPROM backup GP-IB option (Factory option) The CG-961 (NTSC) and CG-962 (PAL) are video signal generators especially suitable to the needs of the audio/visual area which requires a large-sized screen and higher resolutions. The test signal provides a total of 23 types of patterns including a monoscope pattern all of which are generated by the 8-bit digital data. Furthermore they are equipped with not only the monoscope pattern or color-bar signal but also other special patterns such as pulse & bar signal a 5-step modulation staircase signal H sweep signal and bounce signal etc. to be used to evaluate the video circuit characteristics -- ready to be used in a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Color Pattern Generator NTSC - CG-961 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Color Pattern Generator NTSC
CG-961
Kenwood TMI / Texio Color Pattern Generator NTSC CG-961
Monoscope Pattern Y/C-Separated Output supplied as standard Amplitude accuracy of ± 3%, Phase accuracy of 3° Video noise evaluation signal Bounce signal Enriched built-in patterns Setup 0% RF Output EEPROM backup GP-IB option (Factory option) The CG-961 (NTSC) and CG-962 (PAL) are video signal generators especially suitable to the needs of the audio/visual area which requires a large-sized screen and higher resolutions. The test signal provides a total of 23 types of patterns including a monoscope pattern all of which are generated by the 8-bit digital data. Furthermore they are equipped with not only the monoscope pattern or color-bar signal but also other special patterns such as pulse & bar signal a 5-step modulation staircase signal H sweep signal and bounce signal etc. to be used to evaluate the video circuit characteristics -- ready to be used in a wide variety of applications.
  • Monoscope Pattern
  • Y/C-Separated Output supplied as standard
  • Amplitude accuracy of ± 3%, Phase accuracy of 3°
  • Video noise evaluation signal
  • Bounce signal
  • Enriched built-in patterns
  • Setup 0%
  • RF Output
  • EEPROM backup
  • GP-IB option (Factory option)

The CG-961 (NTSC) and CG-962 (PAL) are video signal generators especially suitable to the needs of the audio/visual area which requires a large-sized screen and higher resolutions. The test signal provides a total of 23 types of patterns including a monoscope pattern all of which are generated by the 8-bit digital data. Furthermore they are equipped with not only the monoscope pattern or color-bar signal but also other special patterns such as pulse & bar signal a 5-step modulation staircase signal H sweep signal and bounce signal etc. to be used to evaluate the video circuit characteristics -- ready to be used in a wide variety of applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number CG-961
Product Name Kenwood TMI / Texio Color Pattern Generator NTSC
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details