GFG-8216A -- INSTEK 3MHZ FUNCTION GENERATOR WITH 6 DIGIT LED DISPLAY
Tradeport Electronics Group
Instek 3MHz Function Generator with 6 Digit LED Display
GFG-8216A
Description
3MHz Function Generator with 6 Digit LED Display
-
Tradeport Electronics Group
Description
3MHz Function Generator with 6 Digit LED Display
Suppliers
Instek 3MHz Function Generator with 6 Digit LED Display
GFG-8216A
3MHz Function Generator with 6 Digit LED Display
3MHz Function Generator with 6 Digit LED Display
Technical Specifications
|
Product Category
|
Signal Generators |
|
Product Number
|
GFG-8216A |
|
Product Name
|
Instek 3MHz Function Generator with 6 Digit LED Display |
Unlock Full Specs
to access all available technical data
Similar Products
Interface
Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs
2
Minimum
60 MHz
View Details
Device Type
Generator
Generator Type
Pulse; Sweep
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
Device Type
Generator
Generator Type
Signal
Form Factor
Portable
View Details