Tradeport Electronics Group Sencore Consumer Electronic Control Test Suite CEC-TME

Description
Includes all 882CA Color Graphics 250 MHz Generator and HDMI analyzer features EEPROM emulator - emulates two HDMI CEC sources and one HDMI CEC sink device for Auxiliary Channel testing. Features re-programmable E-EDID. Analyzes incoming video, sync and field timing and rates to detect anomalies. Converts HDMI video to analog for viewing on a monitor. Routes incoming HDMI audio to an S/PDIF output for accurate audio analyzing. Frame-by-frame pixel analyzer detects video pixel errors. Generates Pseudo-noise test patterns and analyzes them to detect pixel errors. (May be used to test signal for test cables, repeaters, distribution systems) Provides HDCP for functionally testing content protection protocol. Interactive Troubleshooting Environment (ITE) - provides a set of debug utilities to fully analyze CEC and simulate errors and boundary conditions. The Auxiliary Channel Analyzer (ACA) - graphical application logs and displays CEC bus transactions in real time right down to the bits, block and frame to quickly locate and document CEC protocol errors. ColorPro Test Management Environment (TME) - application software performs all CEC-related tests in the HDMI Compliance Test Specifications. Test Point Adapters (TPAs) - enable test instrument connection to the unit under test as set forth in the CEC compliance tests.
Description
Includes all 882CA Color Graphics 250 MHz Generator and HDMI analyzer features EEPROM emulator - emulates two HDMI CEC sources and one HDMI CEC sink device for Auxiliary Channel testing. Features re-programmable E-EDID. Analyzes incoming video, sync and field timing and rates to detect anomalies. Converts HDMI video to analog for viewing on a monitor. Routes incoming HDMI audio to an S/PDIF output for accurate audio analyzing. Frame-by-frame pixel analyzer detects video pixel errors. Generates Pseudo-noise test patterns and analyzes them to detect pixel errors. (May be used to test signal for test cables, repeaters, distribution systems) Provides HDCP for functionally testing content protection protocol. Interactive Troubleshooting Environment (ITE) - provides a set of debug utilities to fully analyze CEC and simulate errors and boundary conditions. The Auxiliary Channel Analyzer (ACA) - graphical application logs and displays CEC bus transactions in real time right down to the bits, block and frame to quickly locate and document CEC protocol errors. ColorPro Test Management Environment (TME) - application software performs all CEC-related tests in the HDMI Compliance Test Specifications. Test Point Adapters (TPAs) - enable test instrument connection to the unit under test as set forth in the CEC compliance tests.

Suppliers

Company
Product
Description
Supplier Links
Sencore Consumer Electronic Control Test Suite - CEC-TME - Tradeport Electronics Group
Concord, Ontario, Canada
Sencore Consumer Electronic Control Test Suite
CEC-TME
Sencore Consumer Electronic Control Test Suite CEC-TME
Includes all 882CA Color Graphics 250 MHz Generator and HDMI analyzer features EEPROM emulator - emulates two HDMI CEC sources and one HDMI CEC sink device for Auxiliary Channel testing. Features re-programmable E-EDID. Analyzes incoming video, sync and field timing and rates to detect anomalies. Converts HDMI video to analog for viewing on a monitor. Routes incoming HDMI audio to an S/PDIF output for accurate audio analyzing. Frame-by-frame pixel analyzer detects video pixel errors. Generates Pseudo-noise test patterns and analyzes them to detect pixel errors. (May be used to test signal for test cables, repeaters, distribution systems) Provides HDCP for functionally testing content protection protocol. Interactive Troubleshooting Environment (ITE) - provides a set of debug utilities to fully analyze CEC and simulate errors and boundary conditions. The Auxiliary Channel Analyzer (ACA) - graphical application logs and displays CEC bus transactions in real time right down to the bits, block and frame to quickly locate and document CEC protocol errors. ColorPro Test Management Environment (TME) - application software performs all CEC-related tests in the HDMI Compliance Test Specifications. Test Point Adapters (TPAs) - enable test instrument connection to the unit under test as set forth in the CEC compliance tests.
  • Includes all 882CA Color Graphics 250 MHz Generator and HDMI analyzer features
  • EEPROM emulator - emulates two HDMI CEC sources and one HDMI CEC sink device for Auxiliary Channel testing. Features re-programmable E-EDID.
  • Analyzes incoming video, sync and field timing and rates to detect anomalies.
  • Converts HDMI video to analog for viewing on a monitor.
  • Routes incoming HDMI audio to an S/PDIF output for accurate audio analyzing.
  • Frame-by-frame pixel analyzer detects video pixel errors.
  • Generates Pseudo-noise test patterns and analyzes them to detect pixel errors. (May be used to test signal for test cables, repeaters, distribution systems)
  • Provides HDCP for functionally testing content protection protocol.
  • Interactive Troubleshooting Environment (ITE) - provides a set of debug utilities to fully analyze CEC and simulate errors and boundary conditions.
  • The Auxiliary Channel Analyzer (ACA) - graphical application logs and displays CEC bus transactions in real time right down to the bits, block and frame to quickly locate and document CEC protocol errors.
  • ColorPro Test Management Environment (TME) - application software performs all CEC-related tests in the HDMI Compliance Test Specifications.
  • Test Point Adapters (TPAs) - enable test instrument connection to the unit under test as set forth in the CEC compliance tests.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number CEC-TME
Product Name Sencore Consumer Electronic Control Test Suite
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details