Tradeport Electronics Group Instek 4MHz DDS Function Generator SFG-2004

Description
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories
Description
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Suppliers

Company
Product
Description
Supplier Links
Instek 4MHz DDS Function Generator - SFG-2004 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 4MHz DDS Function Generator
SFG-2004
Instek 4MHz DDS Function Generator SFG-2004
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MHz - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-2004
Product Name Instek 4MHz DDS Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details