Tradeport Electronics Group Instek Arbitrary Function Generator SFG-830

Description
30MHz Direct Digitally Synthesized Source Linear and log sweeps Arbitrary Modulation RS232 interface Low distortion Internally Synthesized FM, AM and Phase Modulation (PSK) Sine, Triangle, Ramp and Square Waveforms 12Bit, 5M Sample/S Arbitrary Waveforms 10ppm Frequency Accuracy 20mHz Frequency Resolution Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator functions but also provides accurate modulation, sweep, and arbitrary waveform generation. The free editing software allows you to obtain, edit, or create frequency and amplitude characteristics through the RS-232 interface. The SFG-830 is ideally suited to create arbitrary waveforms for a variety of different applications.
Description
30MHz Direct Digitally Synthesized Source Linear and log sweeps Arbitrary Modulation RS232 interface Low distortion Internally Synthesized FM, AM and Phase Modulation (PSK) Sine, Triangle, Ramp and Square Waveforms 12Bit, 5M Sample/S Arbitrary Waveforms 10ppm Frequency Accuracy 20mHz Frequency Resolution Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator functions but also provides accurate modulation, sweep, and arbitrary waveform generation. The free editing software allows you to obtain, edit, or create frequency and amplitude characteristics through the RS-232 interface. The SFG-830 is ideally suited to create arbitrary waveforms for a variety of different applications.

Suppliers

Company
Product
Description
Supplier Links
Instek Arbitrary Function Generator - SFG-830 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Arbitrary Function Generator
SFG-830
Instek Arbitrary Function Generator SFG-830
30MHz Direct Digitally Synthesized Source Linear and log sweeps Arbitrary Modulation RS232 interface Low distortion Internally Synthesized FM, AM and Phase Modulation (PSK) Sine, Triangle, Ramp and Square Waveforms 12Bit, 5M Sample/S Arbitrary Waveforms 10ppm Frequency Accuracy 20mHz Frequency Resolution Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator functions but also provides accurate modulation, sweep, and arbitrary waveform generation. The free editing software allows you to obtain, edit, or create frequency and amplitude characteristics through the RS-232 interface. The SFG-830 is ideally suited to create arbitrary waveforms for a variety of different applications.
  • 30MHz Direct Digitally Synthesized Source
  • Linear and log sweeps
  • Arbitrary Modulation
  • RS232 interface
  • Low distortion
  • Internally Synthesized FM, AM and Phase Modulation (PSK)
  • Sine, Triangle, Ramp and Square Waveforms
  • 12Bit, 5M Sample/S Arbitrary Waveforms
  • 10ppm Frequency Accuracy
  • 20mHz Frequency Resolution
  • Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP

The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator functions but also provides accurate modulation, sweep, and arbitrary waveform generation. The free editing software allows you to obtain, edit, or create frequency and amplitude characteristics through the RS-232 interface. The SFG-830 is ideally suited to create arbitrary waveforms for a variety of different applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-830
Product Name Instek Arbitrary Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details