Tradeport Electronics Group Kenwood TMI / Texio Function Generator FG-281

Description
Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and 0 to 100% Duty control (Pulse and Ramp wave). +10V to -10V Offset control (Open circuit). Linear and Log sweep function‚and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function Pulse Motor Control function by factory option at shipment. Generates Sine, Triangle, Square, Pulse, Ramp wave and DC. Wide band output from 0.01Hz to 15MHz (Sine, Square wave). 50ppm High Frequency Accuracy with DirectDigital. Synthesizer. Linear and Log sweep function, and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function.
Description
Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and 0 to 100% Duty control (Pulse and Ramp wave). +10V to -10V Offset control (Open circuit). Linear and Log sweep function‚and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function Pulse Motor Control function by factory option at shipment. Generates Sine, Triangle, Square, Pulse, Ramp wave and DC. Wide band output from 0.01Hz to 15MHz (Sine, Square wave). 50ppm High Frequency Accuracy with DirectDigital. Synthesizer. Linear and Log sweep function, and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Function Generator - FG-281 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Function Generator
FG-281
Kenwood TMI / Texio Function Generator FG-281
Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and continuously switch waveforms. 0.1% step and 0 to 100% Duty control (Pulse and Ramp wave). +10V to -10V Offset control (Open circuit). Linear and Log sweep function‚and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function Pulse Motor Control function by factory option at shipment. Generates Sine, Triangle, Square, Pulse, Ramp wave and DC. Wide band output from 0.01Hz to 15MHz (Sine, Square wave). 50ppm High Frequency Accuracy with DirectDigital. Synthesizer. Linear and Log sweep function, and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function.
  • Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC.
  • 50ppm High Frequency Accuracy with Direct Digital Synthesizer.
  • Amplitude and Frequency display with Vacuum Fluorescent Display.
  • Ten-key setting for amplitude and frequency‚and continuously switch waveforms.
  • 0.1% step and 0 to 100% Duty control (Pulse and Ramp wave).
  • +10V to -10V Offset control (Open circuit).
  • Linear and Log sweep function‚and Burst function.
  • Full remote control with GP-IB and RS-232C as standard.
  • 9 points Presetting function
  • Pulse Motor Control function by factory option at shipment.

Generates Sine, Triangle, Square, Pulse, Ramp wave and DC. Wide band output from 0.01Hz to 15MHz (Sine, Square wave). 50ppm High Frequency Accuracy with DirectDigital. Synthesizer. Linear and Log sweep function, and Burst function. Full remote control with GP-IB and RS-232C as standard. 9 points Presetting function.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number FG-281
Product Name Kenwood TMI / Texio Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details