GFG-8215A -- INSTEK 3MHZ FUNCTION GENERATOR
Tradeport Electronics Group
Instek 3MHz Function Generator
GFG-8215A
Description
3MHz Function Generator
-
Tradeport Electronics Group
Description
3MHz Function Generator
Suppliers
Instek 3MHz Function Generator
GFG-8215A
3MHz Function Generator
3MHz Function Generator
Technical Specifications
|
Product Category
|
Signal Generators |
|
Product Number
|
GFG-8215A |
|
Product Name
|
Instek 3MHz Function Generator |
Unlock Full Specs
to access all available technical data
Similar Products
Interface
Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs
2
Minimum
80 MHz
View Details
Device Type
Generator
Generator Type
Pulse; Sweep
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
Device Type
Generator
Generator Type
Pulse; Sweep
Form Factor
Portable
View Details