Tradeport Electronics Group Kenwood TMI / Texio Color Pattern Generator NTSC CG-935N

Description
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern is available. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment. 2 channel RF output which synthesized for accurate frequency. Synchronous signal output which selectable composite and vertical. Selectable interlace and sequential scanning. Remote-control pattern selection (factory option). Setup level 0% Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.
Description
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern is available. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment. 2 channel RF output which synthesized for accurate frequency. Synchronous signal output which selectable composite and vertical. Selectable interlace and sequential scanning. Remote-control pattern selection (factory option). Setup level 0% Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Color Pattern Generator NTSC - CG-935N - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Color Pattern Generator NTSC
CG-935N
Kenwood TMI / Texio Color Pattern Generator NTSC CG-935N
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern is available. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment. 2 channel RF output which synthesized for accurate frequency. Synchronous signal output which selectable composite and vertical. Selectable interlace and sequential scanning. Remote-control pattern selection (factory option). Setup level 0% Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.
  • Y/C separate output provided as standard in addition to composite video output.
  • ON/OFF of luminance and chrominance in color bar is available.
  • ON/OFF of color burst signal with any pattern is available.
  • Various pattern with center-cross‚dot pattern‚crosshatch‚window patterns‚red‚green‚blue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.
  • 2 channel RF output which synthesized for accurate frequency.
  • Synchronous signal output which selectable composite and vertical.
  • Selectable interlace and sequential scanning.
  • Remote-control pattern selection (factory option).
  • Setup level 0%

Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚window patterns‚red‚green‚blue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number CG-935N
Product Name Kenwood TMI / Texio Color Pattern Generator NTSC
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Arbitrary Waveform Generators - 554957 - RS Components, Ltd.
Specs
Inputs 2
Operating Temperature 32 F (0 C)
Minimum 1.00E-6 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details