Tradeport Electronics Group Instek 20MHz DDS Function Generator SFG-2020

Description
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~20MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel Setting Save/Recall with 10 Groups of Setting Memories. Based on Direct Digital Synthesized (DDS) technology and unique FPGA design, SFG-2000/2100 Series Function Generators are built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.
Description
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~20MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel Setting Save/Recall with 10 Groups of Setting Memories. Based on Direct Digital Synthesized (DDS) technology and unique FPGA design, SFG-2000/2100 Series Function Generators are built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.

Suppliers

Company
Product
Description
Supplier Links
Instek 20MHz DDS Function Generator - SFG-2020 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 20MHz DDS Function Generator
SFG-2020
Instek 20MHz DDS Function Generator SFG-2020
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~20MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel Setting Save/Recall with 10 Groups of Setting Memories. Based on Direct Digital Synthesized (DDS) technology and unique FPGA design, SFG-2000/2100 Series Function Generators are built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.
  • DDS Technology and FPGA Chip Design.
  • Frequency Range:0.1Hz~20MHz.
  • High Frequency Accuracy : ± 20ppm.
  • High Frequency Stability : ± 20ppm.
  • Frequency Resolution :100mHz.
  • Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz.
  • Front Panel Setting Save/Recall with 10 Groups of Setting Memories.

Based on Direct Digital Synthesized (DDS) technology and unique FPGA design, SFG-2000/2100 Series Function Generators are built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-2020
Product Name Instek 20MHz DDS Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details