Tradeport Electronics Group Instek 10MHz DDS Function Generator SFG-2010

Description
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~10MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel Setting Save/Recall with 10 Groups of Setting Memories. DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories
Description
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~10MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel Setting Save/Recall with 10 Groups of Setting Memories. DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Suppliers

Company
Product
Description
Supplier Links
Instek 10MHz DDS Function Generator - SFG-2010 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 10MHz DDS Function Generator
SFG-2010
Instek 10MHz DDS Function Generator SFG-2010
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~10MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel Setting Save/Recall with 10 Groups of Setting Memories. DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories
  • DDS Technology and FPGA Chip Design.
  • Frequency Range:0.1Hz~10MHz.
  • High Frequency Accuracy : ± 20ppm.
  • High Frequency Stability : ± 20ppm.
  • Frequency Resolution :100mHz.
  • Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz.
  • Front Panel Setting Save/Recall with 10 Groups of Setting Memories.

DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MHz - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter - INT/EXT AM/FM Modulation (SFG-2100 Series Only) - LIN/LOG Sweep Mode (SFG-2100 Series Only) - Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SFG-2010
Product Name Instek 10MHz DDS Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details