Tradeport Electronics Group Kenwood TMI / Texio Color Pattern Generator NTSC CG-951

Description
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Burst Signal ON/OFF with Any Pattern Selection of 9 Raster Patterns Two Color Bar Patterns Setup 0% EEPROM Memory Composite Sync and Vertical Sync Outputs Provided as Standard Example of Modified Patterns Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cro ss.Scroll.* Please consult us for the modification costs The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step in addition to the generator of color bar crosshatch raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator RGB output and Y/C separate outputs. With its improved resolution the CG-951/CG-952 are also compatible with a wide range of modified patterns.
Description
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Burst Signal ON/OFF with Any Pattern Selection of 9 Raster Patterns Two Color Bar Patterns Setup 0% EEPROM Memory Composite Sync and Vertical Sync Outputs Provided as Standard Example of Modified Patterns Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cro ss.Scroll.* Please consult us for the modification costs The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step in addition to the generator of color bar crosshatch raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator RGB output and Y/C separate outputs. With its improved resolution the CG-951/CG-952 are also compatible with a wide range of modified patterns.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Color Pattern Generator NTSC - CG-951 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Color Pattern Generator NTSC
CG-951
Kenwood TMI / Texio Color Pattern Generator NTSC CG-951
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Burst Signal ON/OFF with Any Pattern Selection of 9 Raster Patterns Two Color Bar Patterns Setup 0% EEPROM Memory Composite Sync and Vertical Sync Outputs Provided as Standard Example of Modified Patterns Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cro ss.Scroll.* Please consult us for the modification costs The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step in addition to the generator of color bar crosshatch raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator RGB output and Y/C separate outputs. With its improved resolution the CG-951/CG-952 are also compatible with a wide range of modified patterns.
  • Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays
  • RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output
  • Burst Signal ON/OFF with Any Pattern
  • Selection of 9 Raster Patterns
  • Two Color Bar Patterns
  • Setup 0%
  • EEPROM Memory
  • Composite Sync and Vertical Sync Outputs Provided as Standard
  • Example of Modified Patterns
  • Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cross.Scroll.* Please consult us for the modification costs

The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step in addition to the generator of color bar crosshatch raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator RGB output and Y/C separate outputs. With its improved resolution the CG-951/CG-952 are also compatible with a wide range of modified patterns.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number CG-951
Product Name Kenwood TMI / Texio Color Pattern Generator NTSC
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details