Tradeport Electronics Group Kenwood TMI / Texio Audio Signal Generator AG-203D

Description
Wide Frequency Range Low-Distortion, Flat Voltage Output 10 dB-Per-Step Attenuator Synchronizing to External Signals Rectangular Wave Output with Good Rise Time Characteristic The AG-203D and AG-204D are low-frequency signal generators featuring sine wave output with low distortion and square wave output with good rise time characteristics. They cover the frequency range of 10 Hz to 1 MHz with no breaks and a designed for versatility with such features as external synchronization a 10 dB-per-step attenuator for accurate output voltage setting and a large dial for frequency setting. All this performance is packed into a slim compact easy-to-operate signal generator housing.
Description
Wide Frequency Range Low-Distortion, Flat Voltage Output 10 dB-Per-Step Attenuator Synchronizing to External Signals Rectangular Wave Output with Good Rise Time Characteristic The AG-203D and AG-204D are low-frequency signal generators featuring sine wave output with low distortion and square wave output with good rise time characteristics. They cover the frequency range of 10 Hz to 1 MHz with no breaks and a designed for versatility with such features as external synchronization a 10 dB-per-step attenuator for accurate output voltage setting and a large dial for frequency setting. All this performance is packed into a slim compact easy-to-operate signal generator housing.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Audio Signal Generator - AG-203D - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Audio Signal Generator
AG-203D
Kenwood TMI / Texio Audio Signal Generator AG-203D
Wide Frequency Range Low-Distortion, Flat Voltage Output 10 dB-Per-Step Attenuator Synchronizing to External Signals Rectangular Wave Output with Good Rise Time Characteristic The AG-203D and AG-204D are low-frequency signal generators featuring sine wave output with low distortion and square wave output with good rise time characteristics. They cover the frequency range of 10 Hz to 1 MHz with no breaks and a designed for versatility with such features as external synchronization a 10 dB-per-step attenuator for accurate output voltage setting and a large dial for frequency setting. All this performance is packed into a slim compact easy-to-operate signal generator housing.
  • Wide Frequency Range
  • Low-Distortion, Flat Voltage Output
  • 10 dB-Per-Step Attenuator
  • Synchronizing to External Signals
  • Rectangular Wave Output with Good Rise Time Characteristic

The AG-203D and AG-204D are low-frequency signal generators featuring sine wave output with low distortion and square wave output with good rise time characteristics. They cover the frequency range of 10 Hz to 1 MHz with no breaks and a designed for versatility with such features as external synchronization a 10 dB-per-step attenuator for accurate output voltage setting and a large dial for frequency setting. All this performance is packed into a slim compact easy-to-operate signal generator housing.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number AG-203D
Product Name Kenwood TMI / Texio Audio Signal Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details