Tradeport Electronics Group Instek 3MHz Function Generator GFG-8219A

Description
Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20dBx2) and Variable Attenuator - Built-In 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - INT/EXT AM/FM Modulation - GCV Output for Synchronization
Description
Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20dBx2) and Variable Attenuator - Built-In 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - INT/EXT AM/FM Modulation - GCV Output for Synchronization

Suppliers

Company
Product
Description
Supplier Links
Instek 3MHz Function Generator - GFG-8219A - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 3MHz Function Generator
GFG-8219A
Instek 3MHz Function Generator GFG-8219A
Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20dBx2) and Variable Attenuator - Built-In 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - INT/EXT AM/FM Modulation - GCV Output for Synchronization

Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20dBx2) and Variable Attenuator - Built-In 6 Digit Counter with INT/EXT Function Up to 150MHz/High Resolution - LIN/LOG Sweep Mode - INT/EXT AM/FM Modulation - GCV Output for Synchronization

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number GFG-8219A
Product Name Instek 3MHz Function Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details