Tradeport Electronics Group Kenwood TMI / Texio Color Pattern Generator PAL CG-952

Description
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays Example of Modified Patterns Composite Sync and Vertical Sync Outputs Provided as Standard EEPROM Memory Setup 0% Two Color Bar Patterns Selection of 9 Raster Patterns Burst Signal ON/OFF with Any Pattern RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cro ss.Scroll.* Please consult us for the modification costs The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step, in addition to the generator of color bar, crosshatch, raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency, the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator, RGB output and Y/C separate outputs. With its improved resolution, the CG-951/CG-952 are also compatible with a wide range of modified patterns.
Description
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays Example of Modified Patterns Composite Sync and Vertical Sync Outputs Provided as Standard EEPROM Memory Setup 0% Two Color Bar Patterns Selection of 9 Raster Patterns Burst Signal ON/OFF with Any Pattern RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cro ss.Scroll.* Please consult us for the modification costs The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step, in addition to the generator of color bar, crosshatch, raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency, the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator, RGB output and Y/C separate outputs. With its improved resolution, the CG-951/CG-952 are also compatible with a wide range of modified patterns.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Color Pattern Generator PAL - CG-952 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Color Pattern Generator PAL
CG-952
Kenwood TMI / Texio Color Pattern Generator PAL CG-952
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays Example of Modified Patterns Composite Sync and Vertical Sync Outputs Provided as Standard EEPROM Memory Setup 0% Two Color Bar Patterns Selection of 9 Raster Patterns Burst Signal ON/OFF with Any Pattern RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cro ss.Scroll.* Please consult us for the modification costs The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step, in addition to the generator of color bar, crosshatch, raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency, the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator, RGB output and Y/C separate outputs. With its improved resolution, the CG-951/CG-952 are also compatible with a wide range of modified patterns.
  • Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays
  • Example of Modified Patterns
  • Composite Sync and Vertical Sync Outputs Provided as Standard
  • EEPROM Memory
  • Setup 0%
  • Two Color Bar Patterns
  • Selection of 9 Raster Patterns
  • Burst Signal ON/OFF with Any Pattern
  • RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output
  • Horizontal color bars. 10-Step MOD. Oblique color bars. Circle .Checkers.Center-cross.Scroll.* Please consult us for the modification costs

The CG-951 (NTSC)/CG-952(PAL) are color pattern generator incorporating a 10-step staircase signal generator featuring variation of the luminance level of each step, in addition to the generator of color bar, crosshatch, raster and other patterns required for adjustments and inspections of video equipment and color TV. Based on the CG-930 Series of color pattern generators highly approved with excellent cost efficiency, the CG-951/CG-952 are provided with additional new functions such as a variable 10-step staircase signal generator, RGB output and Y/C separate outputs. With its improved resolution, the CG-951/CG-952 are also compatible with a wide range of modified patterns.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number CG-952
Product Name Kenwood TMI / Texio Color Pattern Generator PAL
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details