GFG-8255A -- INSTEK 5MHZ FUNCTION GENERATOR
Tradeport Electronics Group
Instek 5MHz Function Generator
GFG-8255A
Description
5MHz Function Generator with Lin/Log Sweep, GCV Function, AM/FM Modulation
-
Tradeport Electronics Group
Description
5MHz Function Generator with Lin/Log Sweep, GCV Function, AM/FM Modulation
Suppliers
Instek 5MHz Function Generator
GFG-8255A
5MHz Function Generator with Lin/Log Sweep, GCV Function, AM/FM Modulation
5MHz Function Generator with Lin/Log Sweep, GCV Function, AM/FM Modulation
Technical Specifications
|
Product Category
|
Signal Generators |
|
Product Number
|
GFG-8255A |
|
Product Name
|
Instek 5MHz Function Generator |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Generator
Generator Type
Pulse; Sweep
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
Generator Type
Pulse
Display
Video
Resolution
4 bits
View Details
Interface
Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs
2
Minimum
120 MHz
View Details