Tradeport Electronics Group Kenwood TMI / Texio Color Pattern Generator PAL CG-935P

Description
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern is available. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment. 2 channel RF output which synthesized for accurate frequency. Synchronous signal output which selectable composite and vertical. Selectable interlace and sequential scanning. Remote-control pattern selection (factory option). Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.
Description
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern is available. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment. 2 channel RF output which synthesized for accurate frequency. Synchronous signal output which selectable composite and vertical. Selectable interlace and sequential scanning. Remote-control pattern selection (factory option). Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Color Pattern Generator PAL - CG-935P - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Color Pattern Generator PAL
CG-935P
Kenwood TMI / Texio Color Pattern Generator PAL CG-935P
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern is available. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment. 2 channel RF output which synthesized for accurate frequency. Synchronous signal output which selectable composite and vertical. Selectable interlace and sequential scanning. Remote-control pattern selection (factory option). Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚w indow patterns‚red‚green‚b lue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.
  • Y/C separate output provided as standard in addition to composite video output.
  • ON/OFF of luminance and chrominance in color bar is available.
  • ON/OFF of color burst signal with any pattern is available.
  • Various pattern with center-cross‚dot pattern‚crosshatch‚window patterns‚red‚green‚blue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.
  • 2 channel RF output which synthesized for accurate frequency.
  • Synchronous signal output which selectable composite and vertical.
  • Selectable interlace and sequential scanning.
  • Remote-control pattern selection (factory option).

Color Pattern Generators. Y/C separate output provided as standard in addition to composite video output. Various pattern with center-cross‚dot pattern‚crosshatch‚window patterns‚red‚green‚blue‚ Magenta‚100% white raster pattern and color bar for inspection and adjustment.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number CG-935P
Product Name Kenwood TMI / Texio Color Pattern Generator PAL
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details