Tradeport Electronics Group Kenwood TMI / Texio Standard Signal Generator 1.3 GHz FM/AM SG-7130

Description
Enriched Basic Performance Excellent Operability Highly Stable DC-FM Modulation 100-Step Sequence Memory The liberalized communication's market has led to rapid expansion for cordless communications including cell phones for portable use, thus causing a flood of portable street terminals. The SG7000 Series Signal Generators are standard signal generators optimized for development, assembly, quality control, maintenance and servicing in the mobile communications field, and include cellular phones, cordless phones and pagers. Developed in order to achieve reduction both in power consumption and price based on excellent basic performance and operability, it is a signal generator featuring multiple and high functionality with high cost efficiency.
Description
Enriched Basic Performance Excellent Operability Highly Stable DC-FM Modulation 100-Step Sequence Memory The liberalized communication's market has led to rapid expansion for cordless communications including cell phones for portable use, thus causing a flood of portable street terminals. The SG7000 Series Signal Generators are standard signal generators optimized for development, assembly, quality control, maintenance and servicing in the mobile communications field, and include cellular phones, cordless phones and pagers. Developed in order to achieve reduction both in power consumption and price based on excellent basic performance and operability, it is a signal generator featuring multiple and high functionality with high cost efficiency.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Standard Signal Generator 1.3 GHz FM/AM - SG-7130 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Standard Signal Generator 1.3 GHz FM/AM
SG-7130
Kenwood TMI / Texio Standard Signal Generator 1.3 GHz FM/AM SG-7130
Enriched Basic Performance Excellent Operability Highly Stable DC-FM Modulation 100-Step Sequence Memory The liberalized communication's market has led to rapid expansion for cordless communications including cell phones for portable use, thus causing a flood of portable street terminals. The SG7000 Series Signal Generators are standard signal generators optimized for development, assembly, quality control, maintenance and servicing in the mobile communications field, and include cellular phones, cordless phones and pagers. Developed in order to achieve reduction both in power consumption and price based on excellent basic performance and operability, it is a signal generator featuring multiple and high functionality with high cost efficiency.
  • Enriched Basic Performance
  • Excellent Operability
  • Highly Stable DC-FM Modulation
  • 100-Step Sequence Memory

The liberalized communication's market has led to rapid expansion for cordless communications including cell phones for portable use, thus causing a flood of portable street terminals. The SG7000 Series Signal Generators are standard signal generators optimized for development, assembly, quality control, maintenance and servicing in the mobile communications field, and include cellular phones, cordless phones and pagers. Developed in order to achieve reduction both in power consumption and price based on excellent basic performance and operability, it is a signal generator featuring multiple and high functionality with high cost efficiency.

Technical Specifications

  Tradeport Electronics Group
Product Category Signal Generators
Product Number SG-7130
Product Name Kenwood TMI / Texio Standard Signal Generator 1.3 GHz FM/AM
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details