DG-2530A -- KENWOOD TMI / TEXIO DIGITAL PATTERN GENERATOR
Tradeport Electronics Group
Kenwood TMI / Texio Digital Pattern Generator
DG-2530A
Description
DIGITAL SIGNAL GENERATOR/ANALYZER "Digital pattern generator w/96KHz sampling. w/AC-3, DTS"
Description
DIGITAL SIGNAL GENERATOR/ANALYZER "Digital pattern generator w/96KHz sampling. w/AC-3, DTS"
Suppliers
Kenwood TMI / Texio Digital Pattern Generator
DG-2530A
DIGITAL SIGNAL GENERATOR/ANALYZER "Digital pattern generator w/96KHz sampling. w/AC-3, DTS"
DIGITAL SIGNAL GENERATOR/ANALYZER "Digital pattern generator w/96KHz sampling. w/AC-3, DTS"
Technical Specifications
|
Product Category
|
Signal Generators |
|
Product Number
|
DG-2530A |
|
Product Name
|
Kenwood TMI / Texio Digital Pattern Generator |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Generator
Generator Type
Pulse; Sweep
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
2 suppliers
User Interface
Lan, usb device, usb host
Inputs
2
Maximum
0.5000 MHz
View Details
Siglent Technologies NA, Inc.
Device Type
Generator
Generator Type
Signal; RF
Form Factor
Portable
View Details
Interface
Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs
4
Minimum
500 MHz
View Details