Edmund Optics Inc. Datasheets for Achromats

Achromats consist of two or more elements, usually of crown and flint glass, that have been corrected for chromatic aberration with respect to two selected wavelengths.  They are also known as achromatic lenses.  This area includes micro achromats as well.
Achromats: Learn more

Page: 1 2
Product Name Notes
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets...
Consisting of two optical elements cemented together, negative achromats are corrected for color and on-axis aberrations. Used predominantly as Barlow lenses to extend focal lengths, they are often combined with...
Consisting of two optical elements cemented together, negative doublet lenses are corrected for color and on-axis aberrations. Used predominantly as Barlow lenses to extend focal lengths, they are often combined...
Our 15.0mm and 30.0mm Mounted Achromatic Pairs combine our popular TECHSPEC® achromats into common configurations used for relay and projection applications. Packaged in a slim-line aluminum housing, each pair is...
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic...
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved...
Designed to Give Increased Resolution and Smaller Spot Sizes for NIR Wavelengths (750-1100nm) Decreased Spherical Aberration for Monochromatic Sources Out to 2μm Broadband AR Coating has <1% Reflectivity Between 7501550nm...
Focus Light in Only One Dimension Design Minimizes Spherical and Chromatic Aberration Ideal for Creating Line Profiles of Broadband Light Sources Our TECHSPEC® Achromatic Cylinder Lenses are similar in design...
Kits Available for 12.5mm and 25mm Diameter Lenses MgF2, VIS 0°, and VIS-NIR Coating Options Fits C-Mount and T-Mount Components Each kit contains our highest quality optics with...
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats...

<< Prev