Edmund Optics Inc. 25mm Diameter x 30mm EFL Aspherized Achromatic Lens NT49-662

Description
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
Description
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Diameter x 30mm EFL Aspherized Achromatic Lens
NT49-662
25mm Diameter x 30mm EFL Aspherized Achromatic Lens NT49-662
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
  • Low Cost, Color-Corrected Asphere
  • Better Color Correction than Standard Achromatic Lenses
  • Similar Spherical Aberration Correction to Machined Aspheres
  • Prescription Information Available

TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-662
Product Name 25mm Diameter x 30mm EFL Aspherized Achromatic Lens
Lens Type Achromats; Aspheric
Lens Application Visible
Focal Length 30 mm (1.18 inch)
Center Thickness 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-063-R190-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 19.02 mm (0.7487 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details