Edmund Optics Inc. Achromatic Lens 12.7mm Dia. x 125mm FL, VIS 0, Inked NT69-922-INK

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 12.7mm Dia. x 125mm FL, VIS 0, Inked
NT69-922-INK
Achromatic Lens 12.7mm Dia. x 125mm FL, VIS 0, Inked NT69-922-INK
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.
  • Designed for 0° Angle of Incidence
  • Less Than 0.4% Reflectance Per Surface from 425 - 675nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio
  • Broadband BBAR Coating

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-922-INK
Product Name Achromatic Lens 12.7mm Dia. x 125mm FL, VIS 0, Inked
Lens Type Achromats
Lens Application Visible
Focal Length 125 mm (4.92 inch)
Center Thickness 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corning® 7980 Fused Silica -  - Abrisa Technologies
Specs
Materials Ultra-violet grade Fused Silica
View Details
Positive Achromatic Doublets - GCL-0106 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Lens Type Achromats
Focal Length 10 to 500 mm (0.3937 to 19.69 inch)
Center Thickness 2.8 to 24.5 mm (0.1102 to 0.9646 inch)
View Details
 - 1271544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type C2
Lens Features Laser / Heat Resistant
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details