TECHSPEC® Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT49-660 |
| Product Name | 12.5mm Diameter x 25mm EFL Aspherized Achromatic Lens |
| Lens Type | Achromats; Aspheric |
| Lens Application | Visible |
| Focal Length | 25 mm (0.9843 inch) |
| Center Thickness | 4 mm (0.1575 inch) |