Edmund Optics Inc. Achromatic Lens 25.4mm Dia. x 50.8mm FL, VIS 0 Coating NT49-779

Description
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.
Description
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 25.4mm Dia. x 50.8mm FL, VIS 0 Coating
NT49-779
Achromatic Lens 25.4mm Dia. x 50.8mm FL, VIS 0 Coating NT49-779
Designed for 0° Angle of Incidence Less Than 0.4% Reflectance Per Surface from 425 - 675nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Broadband BBAR Coating Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.
  • Designed for 0° Angle of Incidence
  • Less Than 0.4% Reflectance Per Surface from 425 - 675nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio
  • Broadband BBAR Coating

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated achromats also available. All dimensions are in mm.New Performance data on achromatic lenses available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-779
Product Name Achromatic Lens 25.4mm Dia. x 50.8mm FL, VIS 0 Coating
Lens Type Achromats
Lens Application Visible
Focal Length 50.8 mm (2 inch)
Center Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Optical Aspheric Silicon Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Aspheric
Materials Silicon
Surface Quality 40-20 Scratch / Dig
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details
Positive Fresnel Lense - SC 251 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 76.3 mm (3 inch)
View Details