Edmund Optics Inc. Achromatic Lens 5mm Dia. x 12.5mm FL, VIS-NIR Coating NT49-947

Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 5mm Dia. x 12.5mm FL, VIS-NIR Coating
NT49-947
Achromatic Lens 5mm Dia. x 12.5mm FL, VIS-NIR Coating NT49-947
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
  • Designed for 0° Angle of Incidence
  • Less Than 0.25% Reflectance Per Surface @880nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-947
Product Name Achromatic Lens 5mm Dia. x 12.5mm FL, VIS-NIR Coating
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 20 mm (0.7874 inch)
Center Thickness 1.61 mm (0.0634 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 77.52 mm (3.05 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details