Edmund Optics Inc. 25mm Diameter x 40mm EFL Aspherized Achromatic Lens NT49-664

Description
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
Description
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Diameter x 40mm EFL Aspherized Achromatic Lens
NT49-664
25mm Diameter x 40mm EFL Aspherized Achromatic Lens NT49-664
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
  • Low Cost, Color-Corrected Asphere
  • Better Color Correction than Standard Achromatic Lenses
  • Similar Spherical Aberration Correction to Machined Aspheres
  • Prescription Information Available

TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-664
Product Name 25mm Diameter x 40mm EFL Aspherized Achromatic Lens
Lens Type Achromats; Aspheric
Lens Application Visible
Focal Length 40 mm (1.57 inch)
Center Thickness 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 237 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 77.5 mm (3.05 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Aspheric Lens, Molded Glass, 4.00 mm, 2.75 mm FL, 0.64 NA, 350-700 nm - KGA392-A - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 4 mm (0.1575 inch)
Materials D-ZLaF52LA
View Details