Edmund Optics Inc. 15mm Achromatic Pair 1:1 with 20mm and 20mm EFL Achromats NT55-270

Description
Our 15.0mm and 30.0mm Mounted Achromatic Pairs combine our popular TECHSPEC® achromats into common configurations used for relay and projection applications. Packaged in a slim-line aluminum housing, each pair is ready for integration into a host of OEM applications, eliminating the need to handle loose optics. Our 15.0mm pairs can be coupled into our C-mount components using our Helicoid Barrel Accessory. Each lens has also been oriented for optimum system performance. All lenses AR coated. Lower f/# pairs may not be ideal for imaging applications depending on the performance requirements. Cylinder lenses can be incorporated into empty barrels in order to generate lines or sheets of light. Mounted Achromatic Pairs Kits also available.
Description
Our 15.0mm and 30.0mm Mounted Achromatic Pairs combine our popular TECHSPEC® achromats into common configurations used for relay and projection applications. Packaged in a slim-line aluminum housing, each pair is ready for integration into a host of OEM applications, eliminating the need to handle loose optics. Our 15.0mm pairs can be coupled into our C-mount components using our Helicoid Barrel Accessory. Each lens has also been oriented for optimum system performance. All lenses AR coated. Lower f/# pairs may not be ideal for imaging applications depending on the performance requirements. Cylinder lenses can be incorporated into empty barrels in order to generate lines or sheets of light. Mounted Achromatic Pairs Kits also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15mm Achromatic Pair 1:1 with 20mm and 20mm EFL Achromats
NT55-270
15mm Achromatic Pair 1:1 with 20mm and 20mm EFL Achromats NT55-270
Our 15.0mm and 30.0mm Mounted Achromatic Pairs combine our popular TECHSPEC® achromats into common configurations used for relay and projection applications. Packaged in a slim-line aluminum housing, each pair is ready for integration into a host of OEM applications, eliminating the need to handle loose optics. Our 15.0mm pairs can be coupled into our C-mount components using our Helicoid Barrel Accessory. Each lens has also been oriented for optimum system performance. All lenses AR coated. Lower f/# pairs may not be ideal for imaging applications depending on the performance requirements. Cylinder lenses can be incorporated into empty barrels in order to generate lines or sheets of light. Mounted Achromatic Pairs Kits also available.

Our 15.0mm and 30.0mm Mounted Achromatic Pairs combine our popular TECHSPEC® achromats into common configurations used for relay and projection applications. Packaged in a slim-line aluminum housing, each pair is ready for integration into a host of OEM applications, eliminating the need to handle loose optics. Our 15.0mm pairs can be coupled into our C-mount components using our Helicoid Barrel Accessory. Each lens has also been oriented for optimum system performance. All lenses AR coated. Lower f/# pairs may not be ideal for imaging applications depending on the performance requirements. Cylinder lenses can be incorporated into empty barrels in order to generate lines or sheets of light. Mounted Achromatic Pairs Kits also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT55-270
Product Name 15mm Achromatic Pair 1:1 with 20mm and 20mm EFL Achromats
Lens Type Achromats
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Optical Spherical Silicon Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Materials Silicon
Surface Quality 40-20 Scratch / Dig
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details