Edmund Optics Inc. Achromatic Lens 20mm Dia. x 25mm FL, VIS-NIR Coating NT49-956

Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
Description
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Lens 20mm Dia. x 25mm FL, VIS-NIR Coating
NT49-956
Achromatic Lens 20mm Dia. x 25mm FL, VIS-NIR Coating NT49-956
Designed for 0° Angle of Incidence Less Than 0.25% Reflectance Per Surface @880nm New Edge Blackened (INK) Achromats! Eliminate Stray Light from Imaging and Photonics Systems Improved Signal-to-Noise Ratio Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.
  • Designed for 0° Angle of Incidence
  • Less Than 0.25% Reflectance Per Surface @880nm

New Edge Blackened (INK) Achromats!

  • Eliminate Stray Light from Imaging and Photonics Systems
  • Improved Signal-to-Noise Ratio

Achromatic lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Magnesium Fluoride coated and VIS 0° coated achromats also available. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-956
Product Name Achromatic Lens 20mm Dia. x 25mm FL, VIS-NIR Coating
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 25 mm (0.9843 inch)
Center Thickness 9.5 mm (0.3740 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R239-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details