Edmund Optics Inc. 9mm Diameter x 18mm EFL Aspherized Achromatic Lens NT49-657

Description
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
Description
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
9mm Diameter x 18mm EFL Aspherized Achromatic Lens
NT49-657
9mm Diameter x 18mm EFL Aspherized Achromatic Lens NT49-657
Low Cost, Color-Corrected Asphere Better Color Correction than Standard Achromatic Lenses Similar Spherical Aberration Correction to Machined Aspheres Prescription Information Available TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.
  • Low Cost, Color-Corrected Asphere
  • Better Color Correction than Standard Achromatic Lenses
  • Similar Spherical Aberration Correction to Machined Aspheres
  • Prescription Information Available

TECHSPEC®­ Aspherized Achromats bridge the gap between color-corrected achromats and spherical aberration corrected aspheres, resulting in cost effective, color corrected aspheric components. The TECHSPEC­® doublet lenses consist of two cemented elements that are matched for their color-correction ability and small RMS spot size.The second surface of the doublet is fused with a molded polymer aspheric surface. These molds create a stable aspheric contour, removing or reducing wavefront errors present in typical achromats while boosting numerical aperture. Typical applications include: fiber optic focusing or collimation, image relay, inspection, scanning and high numerical aperture imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-657
Product Name 9mm Diameter x 18mm EFL Aspherized Achromatic Lens
Lens Type Achromats; Aspheric
Lens Application Visible
Focal Length 18 mm (0.7087 inch)
Center Thickness 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details