Consisting of two optical elements cemented together, negative achromats are corrected for color and on-axis aberrations. Used predominantly as Barlow lenses to extend focal lengths, they are often combined with positive achromatic mirror systems and imaging lenses. These lenses are also available with a VIS 0° coating.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT62-481-INK |
| Product Name | 9mm Dia X -12mm FL Negative Achromat Lens VIS 0, Inked |
| Lens Type | Achromats |
| Lens Application | Visible |
| Focal Length | -12 mm (-0.4724 inch) |
| Center Thickness | 1.5 mm (0.0591 inch) |