Edmund Optics Inc. Achromatic Doublet Lens 12.7mm Dia. x 38.1mm FL, MgF2 Coating NT49-762

Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.
Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Doublet Lens 12.7mm Dia. x 38.1mm FL, MgF2 Coating
NT49-762
Achromatic Doublet Lens 12.7mm Dia. x 38.1mm FL, MgF2 Coating NT49-762
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT49-762
Product Name Achromatic Doublet Lens 12.7mm Dia. x 38.1mm FL, MgF2 Coating
Lens Type Achromats
Focal Length 38.1 mm (1.5 inch)
Center Thickness 3.5 mm (0.1378 inch)
Edge Thickness 3.92 mm (0.1543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Meniscus Lenses - LMS-254-R1266-R3220-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details