SemiNex Corporation Datasheets for Diode Lasers

Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more

Product Name Notes
14-Pin Butterfly High Power DFB with TEC & Isolator
19-Emitter Laser Diode Bar
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength...
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our C-mount packaged 1940nm wavelength...
4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and...
B-Mount Laser Diode, with Microlens Options
C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
C-mount packaged laser diodes with a 1470nm wavelength stand at the forefront of laser technology in the medical field, providing a blend of high optical power, precision, and robustness essential...
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of...
Defense - Laser Rangefinder & Target Illumination / 1550nm TO56m laser diode
Defense - Laser Rangefinder & Target Illumination / 1625nm B-Mount laser diode
Defense - Laser Rangefinder & Target Illumination / 1625nm C-Mount laser diode
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
Drawing upon decades of industry expertise, our company offers tailor-made solutions that cater to the unique needs of our clients across various sectors. Our B-mount laser diodes, which can be...
High Power Triple Junction Laser Diode Chip
Laser Diode Chip
Medical - Professional / 1470nm Multi Chip Module
Our advanced laser engine packaged laser diodes revolutionize at-home healthcare by integrating superior performance with user-friendly design. These diodes cater to a multitude of home-based medical applications, allowing individuals to...
Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
Our B-mount packaged 1470nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications
Our B-mount packaged 1550nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
Our B-mount packaged laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high pulsed power single mode 1550nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high pulsed power single mode 16xxnm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high pulsed power TO56 products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high pulsed power TO9 products offer superior performance in cost effective and small form-factor packaging options.
SemiNex's high-power single mode 16xxnm TO9 products offer superior performance in cost effective and small form-factor packaging options for Field Hand held tester or test equipment in test centers.
The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output...
The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.
The 4 pin package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power.
The integration of TO9 laser diodes in Time-of-Flight (ToF) applications for automotive purposes offers significant benefits due to their efficiency, reliability, and precision. TO9 laser diodes are utilized in ToF...
The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package.
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO56 package offers superior performance in...
This particular wavelength is engineered for targeted applications where precise tissue interaction is paramount, such as in selective photo thermolysis used in dermatological procedures. TO9 package offers superior performance in...
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of...
TO56s Packaged Triple Junction Laser Diode, with Matched Microlens Option