SemiNex Corporation 1350nm B-Mount laser diode B-123

Description
Drawing upon decades of industry expertise, our company offers tailor-made solutions that cater to the unique needs of our clients across various sectors. Our B-mount laser diodes, which can be customized in both power and wavelength, exemplify our commitment to flexibility and customer satisfaction. This customization capability allows our partners in the automotive LiDAR, military, and medical industries to integrate our technology seamlessly into their innovative applications, ensuring they have the precise tools needed for breakthrough developments in their respective fields. Our thorough understanding of laser technology, combined with our ability to adapt and respond to specific customer requirements, underscores our role as a pivotal supplier of world-class laser diode products.
Description
Drawing upon decades of industry expertise, our company offers tailor-made solutions that cater to the unique needs of our clients across various sectors. Our B-mount laser diodes, which can be customized in both power and wavelength, exemplify our commitment to flexibility and customer satisfaction. This customization capability allows our partners in the automotive LiDAR, military, and medical industries to integrate our technology seamlessly into their innovative applications, ensuring they have the precise tools needed for breakthrough developments in their respective fields. Our thorough understanding of laser technology, combined with our ability to adapt and respond to specific customer requirements, underscores our role as a pivotal supplier of world-class laser diode products.

Suppliers

Company
Product
Description
Supplier Links
1350nm B-Mount laser diode - B-123 - SemiNex Corporation
Danvers, MA, United States
1350nm B-Mount laser diode
B-123
1350nm B-Mount laser diode B-123
Drawing upon decades of industry expertise, our company offers tailor-made solutions that cater to the unique needs of our clients across various sectors. Our B-mount laser diodes, which can be customized in both power and wavelength, exemplify our commitment to flexibility and customer satisfaction. This customization capability allows our partners in the automotive LiDAR, military, and medical industries to integrate our technology seamlessly into their innovative applications, ensuring they have the precise tools needed for breakthrough developments in their respective fields. Our thorough understanding of laser technology, combined with our ability to adapt and respond to specific customer requirements, underscores our role as a pivotal supplier of world-class laser diode products.

Drawing upon decades of industry expertise, our company offers tailor-made solutions that cater to the unique needs of our clients across various sectors. Our B-mount laser diodes, which can be customized in both power and wavelength, exemplify our commitment to flexibility and customer satisfaction. This customization capability allows our partners in the automotive LiDAR, military, and medical industries to integrate our technology seamlessly into their innovative applications, ensuring they have the precise tools needed for breakthrough developments in their respective fields. Our thorough understanding of laser technology, combined with our ability to adapt and respond to specific customer requirements, underscores our role as a pivotal supplier of world-class laser diode products.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number B-123
Product Name 1350nm B-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1375 nm (13750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL7001MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
 - 6973516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification Class IIIb
Wavelength Range 405 nm (4050 Å)
View Details
Fiber output laser diodes - L13181-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details