SemiNex Corporation 1550nm TO9 laser diode TO9-148

Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.
Description
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Suppliers

Company
Product
Description
Supplier Links
1550nm TO9 laser diode - TO9-148 - SemiNex Corporation
Danvers, MA, United States
1550nm TO9 laser diode
TO9-148
1550nm TO9 laser diode TO9-148
SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

SemiNex's high power TO9 products offer superior performance in cost effective and small form-factor packaging options.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO9-148
Product Name 1550nm TO9 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1565 nm (15650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL6366DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Laser diode heads - M10306 series - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
View Details