SemiNex Corporation 1650nm C-Mount laser diode C-131

Description
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode
Description
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode

Suppliers

Company
Product
Description
Supplier Links
1650nm C-Mount laser diode - C-131 - SemiNex Corporation
Danvers, MA, United States
1650nm C-Mount laser diode
C-131
1650nm C-Mount laser diode C-131
Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode

Defense - Laser Rangefinder & Target Illumination / 1650nm C-Mount laser diode

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number C-131
Product Name 1650nm C-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1650 nm (16500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details