SemiNex Corporation 1940nm B-Mount laser diode B-165

Description
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
Description
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Suppliers

Company
Product
Description
Supplier Links
1940nm B-Mount laser diode - B-165 - SemiNex Corporation
Danvers, MA, United States
1940nm B-Mount laser diode
B-165
1940nm B-Mount laser diode B-165
1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

1940nm laser diodes can be used in a variety of medical procedures such as Neurosurgery, Tonsillectomies, Splenectomies, Varicose Veins, Dental, Auditory and in General Surgery. Our B-mount packaged 1940nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number B-165
Product Name 1940nm B-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1940 nm (19400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Laser Line Generators : FLL Series - FLL5-1P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
 - 4881459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details