SemiNex Corporation 1550nm Chip on Carrier laser diode COC-267

Description
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.
Description
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Suppliers

Company
Product
Description
Supplier Links
1550nm Chip on Carrier laser diode - COC-267 - SemiNex Corporation
Danvers, MA, United States
1550nm Chip on Carrier laser diode
COC-267
1550nm Chip on Carrier laser diode COC-267
Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number COC-267
Product Name 1550nm Chip on Carrier laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details
CW quantum cascade lasers - L12007-1294H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7730 nm (77300 Å)
Laser Power 20 milliwatts
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details