SemiNex Corporation 1310nm B-Mount laser diode B-103

Description
Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
Description
Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Suppliers

Company
Product
Description
Supplier Links
1310nm B-Mount laser diode - B-103 - SemiNex Corporation
Danvers, MA, United States
1310nm B-Mount laser diode
B-103
1310nm B-Mount laser diode B-103
Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number B-103
Product Name 1310nm B-Mount laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-488 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 488 nm (4880 Å)
View Details